TE Connectivity Circular Connector, Plug, 41 Position, 22-41, Cable; Military Specification Deutsch - Te Connectivity MS3476W22-41PX

Description
AFD 41C 27#20 14#16 PIN PLUG
Request a Quote
Description
AFD 41C 27#20 14#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W22-41PX - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 27#20 14#16 PIN PLUG

AFD 41C 27#20 14#16 PIN PLUG

Buy Now
Circular Connector, Plug, 41 Position, 22-41, Cable; Military Specification Deutsch - Te Connectivity - 87T3376 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 41 Position, 22-41, Cable; Military Specification Deutsch - Te Connectivity
87T3376
Circular Connector, Plug, 41 Position, 22-41, Cable; Military Specification Deutsch - Te Connectivity 87T3376
CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 41 POSITION, 22-41, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W22-41PX 87T3376
Product Name Circular Connector, Plug, 41 Position, 22-41, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190412 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector Hypertronics - 91Y4120 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
View Details
PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers