TE Connectivity Circular Connector, Plug, 8 Position, 12-8, Cable; Military Specification Deutsch - Te Connectivity MS3476W12-8BX

Description
AFD 8C 8#20 SKT PLUG LC
Request a Quote
Description
AFD 8C 8#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W12-8BX - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#20 SKT PLUG LC

AFD 8C 8#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 8 Position, 12-8, Cable; Military Specification Deutsch - Te Connectivity - 96T4788 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 12-8, Cable; Military Specification Deutsch - Te Connectivity
96T4788
Circular Connector, Plug, 8 Position, 12-8, Cable; Military Specification Deutsch - Te Connectivity 96T4788
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 12-8, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 12-8, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W12-8BX 96T4788
Product Name Circular Connector, Plug, 8 Position, 12-8, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details