TE Connectivity Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity MS3476W12-10PX

Description
AFD 10C 10#20 PIN PLUG
Request a Quote
Description
AFD 10C 10#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476W12-10PX - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 PIN PLUG

AFD 10C 10#20 PIN PLUG

Buy Now
Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity - 96T4759 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity
96T4759
Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity 96T4759
CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, 12-10, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476W12-10PX 96T4759
Product Name Circular Connector, Plug, 10 Position, 12-10, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Din Connector Omron Electronic Components - 06AC0232 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details