TE Connectivity Circular, Plug, Size 24, 31Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3476L24-31PW-LC

Description
CIRCULAR, PLUG, SIZE 24, 31POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 24, 31POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 24, 31Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 90T8482 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 24, 31Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
90T8482
Circular, Plug, Size 24, 31Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 90T8482
CIRCULAR, PLUG, SIZE 24, 31POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 24, 31POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T8482
Product Name Circular, Plug, Size 24, 31Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products