TE Connectivity Circular Connector, Plug, 21 Position, 22-21, Cable; Military Specification Deutsch - Te Connectivity MS3476L22-21SX

Description
AFD 21C 21#16 SKT PLUG
Request a Quote
Description
AFD 21C 21#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L22-21SX - PEI-Genesis
Philadelphia, PA, United States
AFD 21C 21#16 SKT PLUG

AFD 21C 21#16 SKT PLUG

Buy Now
Circular Connector, Plug, 21 Position, 22-21, Cable; Military Specification Deutsch - Te Connectivity - 87T3239 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21 Position, 22-21, Cable; Military Specification Deutsch - Te Connectivity
87T3239
Circular Connector, Plug, 21 Position, 22-21, Cable; Military Specification Deutsch - Te Connectivity 87T3239
CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21 POSITION, 22-21, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L22-21SX 87T3239
Product Name Circular Connector, Plug, 21 Position, 22-21, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers