TE Connectivity Circular Connector, Plug, 5 Position, 14-5, Cable; Military Specification Deutsch - Te Connectivity MS3476L14-5SX

Description
AFD 5C 5#16 SKT PLUG
Request a Quote
Description
AFD 5C 5#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L14-5SX - PEI-Genesis
Philadelphia, PA, United States
AFD 5C 5#16 SKT PLUG

AFD 5C 5#16 SKT PLUG

Buy Now
Circular Connector, Plug, 5 Position, 14-5, Cable; Military Specification Deutsch - Te Connectivity - 81T9043 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, 14-5, Cable; Military Specification Deutsch - Te Connectivity
81T9043
Circular Connector, Plug, 5 Position, 14-5, Cable; Military Specification Deutsch - Te Connectivity 81T9043
CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 5 POSITION, 14-5, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L14-5SX 81T9043
Product Name Circular Connector, Plug, 5 Position, 14-5, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190301 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details
DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details