TE Connectivity Circular Connector, Plug, 8 Position, 12-8, Cable; Military Specification Deutsch - Te Connectivity MS3476L12-8S

Description
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 12-8, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 12-8, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8 Position, 12-8, Cable; Military Specification Deutsch - Te Connectivity - 87T3186 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, 12-8, Cable; Military Specification Deutsch - Te Connectivity
87T3186
Circular Connector, Plug, 8 Position, 12-8, Cable; Military Specification Deutsch - Te Connectivity 87T3186
CIRCULAR CONNECTOR, PLUG, 8 POSITION, 12-8, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8 POSITION, 12-8, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T3186
Product Name Circular Connector, Plug, 8 Position, 12-8, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products