TE Connectivity Circular, Plug, Size 12, 10Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3476L12-10SY-LC

Description
AFD 10C 10#20 SKT PLUG LC
Request a Quote
Description
AFD 10C 10#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476L12-10SY-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 SKT PLUG LC

AFD 10C 10#20 SKT PLUG LC

Buy Now
Circular, Plug, Size 12, 10Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 87T3152 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 12, 10Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
87T3152
Circular, Plug, Size 12, 10Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 87T3152
CIRCULAR, PLUG, SIZE 12, 10POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 12, 10POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476L12-10SY-LC 87T3152
Product Name Circular, Plug, Size 12, 10Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Micro Plastic Circular Connectors - Type WC -  - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Terminal strip - NECU-L3G7-C1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details