TE Connectivity Circular Connector, Plug, 19 Position, 24-19, Cable; Military Specification Deutsch - Te Connectivity MS3476A24-19SY

Description
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 19 Position, 24-19, Cable; Military Specification Deutsch - Te Connectivity - 90T8287 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, 24-19, Cable; Military Specification Deutsch - Te Connectivity
90T8287
Circular Connector, Plug, 19 Position, 24-19, Cable; Military Specification Deutsch - Te Connectivity 90T8287
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19 POSITION, 24-19, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T8287
Product Name Circular Connector, Plug, 19 Position, 24-19, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5311-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 20 AWG
View Details