TE Connectivity Circular Connector, Plug, 14-18, Cable; Military Specification Deutsch - Te Connectivity MS3476A14-18BW

Description
AFD 18C 18#20 SKT PLUG LC
Request a Quote
Description
AFD 18C 18#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3476A14-18BW - PEI-Genesis
Philadelphia, PA, United States
AFD 18C 18#20 SKT PLUG LC

AFD 18C 18#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 14-18, Cable; Military Specification Deutsch - Te Connectivity - 46W5033 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-18, Cable; Military Specification Deutsch - Te Connectivity
46W5033
Circular Connector, Plug, 14-18, Cable; Military Specification Deutsch - Te Connectivity 46W5033
CIRCULAR CONNECTOR, PLUG, 14-18, CABLE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-18, CABLE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3476A14-18BW 46W5033
Product Name Circular Connector, Plug, 14-18, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
DIN 41612 - 39-XC5B-2031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1672-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers