MS3475W16-26PY-CGMSS5 -- AFD 26C 26#20 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Afd 26C 26#20 Pin Plug Deutsch - Te Connectivity
MS3475W16-26PY-CGMSS5
Description
AFD 26C 26#20 PIN PLUG
Description
AFD 26C 26#20 PIN PLUG
Suppliers
Afd 26C 26#20 Pin Plug Deutsch - Te Connectivity
54AC5663
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC5663 |
|
Product Name
|
Afd 26C 26#20 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details