TE Connectivity Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity MS3475W16-26BY

Description
AFD 26C 26#20 SKT PLUG LC
Request a Quote
Description
AFD 26C 26#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W16-26BY - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 SKT PLUG LC

AFD 26C 26#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity - 81T8812 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity
81T8812
Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity 81T8812
CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 26 POSITION, 16-26, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W16-26BY 81T8812
Product Name Circular Connector, Plug, 26 Position, 16-26, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers