TE Connectivity Circular Connector, Plug, 3 Position, 12-3, In Line; Military Specification Deutsch - Te Connectivity MS3475W12-3A

Description
AFD 3C 3#16 PIN PLUG LC
Request a Quote
Description
AFD 3C 3#16 PIN PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475W12-3A - PEI-Genesis
Philadelphia, PA, United States
AFD 3C 3#16 PIN PLUG LC

AFD 3C 3#16 PIN PLUG LC

Buy Now
Circular Connector, Plug, 3 Position, 12-3, In Line; Military Specification Deutsch - Te Connectivity - 87T2989 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, 12-3, In Line; Military Specification Deutsch - Te Connectivity
87T2989
Circular Connector, Plug, 3 Position, 12-3, In Line; Military Specification Deutsch - Te Connectivity 87T2989
CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 3 POSITION, 12-3, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475W12-3A 87T2989
Product Name Circular Connector, Plug, 3 Position, 12-3, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190303 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details