TE Connectivity Circular Connector, Plug, 61 Position, 24-61, In Line; Military Specification Deutsch - Te Connectivity MS3475L24-61PY

Description
AFD 61C 61#20 PIN PLUG
Request a Quote
Description
AFD 61C 61#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L24-61PY - PEI-Genesis
Philadelphia, PA, United States
AFD 61C 61#20 PIN PLUG

AFD 61C 61#20 PIN PLUG

Buy Now
Circular Connector, Plug, 61 Position, 24-61, In Line; Military Specification Deutsch - Te Connectivity - 90T8053 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 61 Position, 24-61, In Line; Military Specification Deutsch - Te Connectivity
90T8053
Circular Connector, Plug, 61 Position, 24-61, In Line; Military Specification Deutsch - Te Connectivity 90T8053
CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 61 POSITION, 24-61, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L24-61PY 90T8053
Product Name Circular Connector, Plug, 61 Position, 24-61, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details