TE Connectivity Circular Connector, Plug, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity MS3475L24-31AY

Description
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity - 90T8016 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity
90T8016
Circular Connector, Plug, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity 90T8016
CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 31 POSITION, 24-31, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T8016
Product Name Circular Connector, Plug, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKM3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details