TE Connectivity Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity MS3475L22-55SZ

Description
AFD 55C 55#20 SKT PLUG
Request a Quote
Description
AFD 55C 55#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L22-55SZ - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 SKT PLUG

AFD 55C 55#20 SKT PLUG

Buy Now
Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity - 87T2957 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity
87T2957
Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity 87T2957
CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 55 POSITION, 22-55, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L22-55SZ 87T2957
Product Name Circular Connector, Plug, 55 Position, 22-55, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 20,000 Volts, 15 Amps - A0700-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 20000 volts
Current Rating 15.0 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details