TE Connectivity Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity MS3475L18-32PY

Description
AFD 32C 32#20 PIN PLUG
Request a Quote
Description
AFD 32C 32#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L18-32PY - PEI-Genesis
Philadelphia, PA, United States
AFD 32C 32#20 PIN PLUG

AFD 32C 32#20 PIN PLUG

Buy Now
Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity - 90T7963 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity
90T7963
Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity 90T7963
CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32 POSITION, 18-32, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L18-32PY 90T7963
Product Name Circular Connector, Plug, 32 Position, 18-32, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details