TE Connectivity Circular Connector, Plug, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity MS3475L18-30BX

Description
CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Arrangement:18-30 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Arrangement:18-30 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity - 90T7925 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity
90T7925
Circular Connector, Plug, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity 90T7925
CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Arrangement:18-30 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 30 POSITION, 18-30, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Arrangement:18-30 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7925
Product Name Circular Connector, Plug, 30 Position, 18-30, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers