TE Connectivity Circular Connector, Plug, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity MS3475L16-23B

Description
CIRCULAR CONNECTOR, PLUG, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity - 81T8549 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity
81T8549
Circular Connector, Plug, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity 81T8549
CIRCULAR CONNECTOR, PLUG, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23 POSITION, 16-23, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Arrangement:16-23 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8549
Product Name Circular Connector, Plug, 23 Position, 16-23, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers