TE Connectivity
Afd 4C 4#12 Pin Plug Lc Deutsch - Te Connectivity
MS3475L14-4PW-LC
Description
AFD 4C 4#12 PIN PLUG LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 4C 4#12 PIN PLUG LC
Request a Quote
Email Supplier
Suppliers
Afd 4C 4#12 Pin Plug Lc Deutsch - Te Connectivity
81T8514
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3475L14-4PW-LC |
81T8514 |
|
Product Name
|
|
Afd 4C 4#12 Pin Plug Lc Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers