TE Connectivity Circular Connector, Plug, 6 Position, 10-6, In Line; Military Specification Deutsch - Te Connectivity MS3475L10-6SW

Description
AFD 6C 6#20 SKT PLUG
Request a Quote
Description
AFD 6C 6#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L10-6SW - PEI-Genesis
Philadelphia, PA, United States
AFD 6C 6#20 SKT PLUG

AFD 6C 6#20 SKT PLUG

Buy Now
Circular Connector, Plug, 6 Position, 10-6, In Line; Military Specification Deutsch - Te Connectivity - 87T2780 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, 10-6, In Line; Military Specification Deutsch - Te Connectivity
87T2780
Circular Connector, Plug, 6 Position, 10-6, In Line; Military Specification Deutsch - Te Connectivity 87T2780
CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L10-6SW 87T2780
Product Name Circular Connector, Plug, 6 Position, 10-6, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Circular Connector Assemblies - 1920-CNF12-S8SB0-BP9-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-3211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers