TE Connectivity Circular Connector, Plug, 6 Position, 10-6, In Line; Military Specification Deutsch - Te Connectivity MS3475L10-6B

Description
AFD 6C 6#20 SKT PLUG LC
Request a Quote
Description
AFD 6C 6#20 SKT PLUG LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3475L10-6B - PEI-Genesis
Philadelphia, PA, United States
AFD 6C 6#20 SKT PLUG LC

AFD 6C 6#20 SKT PLUG LC

Buy Now
Circular Connector, Plug, 6 Position, 10-6, In Line; Military Specification Deutsch - Te Connectivity - 87T2776 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, 10-6, In Line; Military Specification Deutsch - Te Connectivity
87T2776
Circular Connector, Plug, 6 Position, 10-6, In Line; Military Specification Deutsch - Te Connectivity 87T2776
CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 6 POSITION, 10-6, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3475L10-6B 87T2776
Product Name Circular Connector, Plug, 6 Position, 10-6, In Line; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190619 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Turret Connectors - 36-11350-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers