TE Connectivity Circular Connector, Receptacle, 8-33, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W8-33AW

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-33, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1688 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-33, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1688
Circular Connector, Receptacle, 8-33, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1688
CIRCULAR CONNECTOR, RECEPTACLE, 8-33, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-33, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07W1688
Product Name Circular Connector, Receptacle, 8-33, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products