TE Connectivity Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W22-55SW

Description
AFD 55C 55#20 SKT RECP
Request a Quote
Description
AFD 55C 55#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W22-55SW - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 SKT RECP

AFD 55C 55#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1601 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1601
Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1601
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W22-55SW 07W1601
Product Name Circular Connector, Receptacle, 55 Position, 22-55, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
PwrBlade® - 10011570-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
3 suppliers