TE Connectivity Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W20-41PW

Description
AFD 41C 41#20 PIN RECP
Request a Quote
Description
AFD 41C 41#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W20-41PW - PEI-Genesis
Philadelphia, PA, United States
AFD 41C 41#20 PIN RECP

AFD 41C 41#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity - 07W1558 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity
07W1558
Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity 07W1558
CIRCULAR CONNECTOR, RECEPTACLE, 20-41, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 20-41, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W20-41PW 07W1558
Product Name Circular Connector, Receptacle, 20-41, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details