TE Connectivity Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W20-39BY

Description
AFD 39C 37#20 2#16 SKT RECP LC
Request a Quote
Description
AFD 39C 37#20 2#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W20-39BY - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 SKT RECP LC

AFD 39C 37#20 2#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T4635 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Military Specification Deutsch - Te Connectivity
96T4635
Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Military Specification Deutsch - Te Connectivity 96T4635
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W20-39BY 96T4635
Product Name Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1671/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details