Omnetics Connector Corporation Micro Plastic Circular Connectors - Type RA

Description
The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins are capable of over 2,000 mating cycles. 5 & 12 positions housing sizes are available in right angle thru-hole versions. Custom shells are all available upon request.
Request a Quote
Description
The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins are capable of over 2,000 mating cycles. 5 & 12 positions housing sizes are available in right angle thru-hole versions. Custom shells are all available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Plastic Circular Connectors - Type RA -  - Omnetics Connector Corporation
Minneapolis, MN, United States
Micro Plastic Circular Connectors - Type RA
Micro Plastic Circular Connectors - Type RA
The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins are capable of over 2,000 mating cycles. 5 & 12 positions housing sizes are available in right angle thru-hole versions. Custom shells are all available upon request.

The Micro Circular Series utilizes Omnetics' rugged and reliable Flex-Pin contact system. Spaced on 50 mil (1.27mm) centerlines they feature a mated length of less than 12.4 mm. Both the male and female contacts are shrouded by the plastic insulators insuring that the contacts are protected during mating and unmating. Outer diameters range from 5.6 mm to 10.0 mm. With the ability to withstand high shock and vibration while maintaining their electrical integrity, these connectors are ideal for the most demanding applications. Gold plated Beryllium Copper flex pins are capable of over 2,000 mating cycles.
5 & 12 positions housing sizes are available in right angle thru-hole versions.
Custom shells are all available upon request.

Supplier's Site

Technical Specifications

  Omnetics Connector Corporation
Product Category Electrical Connectors
Product Name Micro Plastic Circular Connectors - Type RA
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2262-A79124-016-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D-Sub Connector Assemblies - 2262-A50017-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
BiLobe® Connectors - Standards -Type Single Row - A54100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details