TE Connectivity Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W16-8B

Description
AFD 8C 8#12 SKT RECP LC
Request a Quote
Description
AFD 8C 8#12 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W16-8B - PEI-Genesis
Philadelphia, PA, United States
AFD 8C 8#12 SKT RECP LC

AFD 8C 8#12 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity - 27W1570 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity
27W1570
Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity 27W1570
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 16-8, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:16-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W16-8B 27W1570
Product Name Circular Connector, Receptacle, 8 Position, 16-8, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details