TE Connectivity Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W16-26PY

Description
AFD 26C 26#20 PIN RECP
Request a Quote
Description
AFD 26C 26#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474W16-26PY - PEI-Genesis
Philadelphia, PA, United States
AFD 26C 26#20 PIN RECP

AFD 26C 26#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Military Specification Deutsch - Te Connectivity - 44W2907 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Military Specification Deutsch - Te Connectivity
44W2907
Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Military Specification Deutsch - Te Connectivity 44W2907
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474W16-26PY 44W2907
Product Name Circular Connector, Receptacle, 26 Position, 16-26, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers