TE Connectivity Circular Connector, Receptacle, 8 Position, 12-8, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474W12-8SY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 12-8, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 12-8, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8 Position, 12-8, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T9679 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, 12-8, Jam Nut; Military Specification Deutsch - Te Connectivity
96T9679
Circular Connector, Receptacle, 8 Position, 12-8, Jam Nut; Military Specification Deutsch - Te Connectivity 96T9679
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 12-8, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, 12-8, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T9679
Product Name Circular Connector, Receptacle, 8 Position, 12-8, Jam Nut; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details