TE Connectivity
Afd 8C 8#20 Pin Recp Lc Deutsch - Te Connectivity
MS3474W12-8AW
Description
AFD 8C 8#20 PIN RECP LC
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 8C 8#20 PIN RECP LC
Request a Quote
Email Supplier
Suppliers
Afd 8C 8#20 Pin Recp Lc Deutsch - Te Connectivity
96T4588
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3474W12-8AW |
96T4588 |
|
Product Name
|
|
Afd 8C 8#20 Pin Recp Lc Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
6 suppliers