TE Connectivity Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L20-39AZ

Description
AFD 39C 37#20 2#16 PIN RECP LC
Request a Quote
Description
AFD 39C 37#20 2#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474L20-39AZ - PEI-Genesis
Philadelphia, PA, United States
AFD 39C 37#20 2#16 PIN RECP LC

AFD 39C 37#20 2#16 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Military Specification Deutsch - Te Connectivity - 96T4419 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Military Specification Deutsch - Te Connectivity
96T4419
Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Military Specification Deutsch - Te Connectivity 96T4419
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474L20-39AZ 96T4419
Product Name Circular Connector, Receptacle, 39 Position, 20-39, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10025026-10100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers