TE Connectivity Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity MS3474L20-16BX

Description
AFD 16C 16#16 SKT RECP LC
Request a Quote
Description
AFD 16C 16#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3474L20-16BX - PEI-Genesis
Philadelphia, PA, United States
AFD 16C 16#16 SKT RECP LC

AFD 16C 16#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity - 27W1520 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity
27W1520
Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity 27W1520
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, JAM NUT; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, JAM NUT; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3474L20-16BX 27W1520
Product Name Circular Connector, Receptacle, 16 Position, 20-16, Jam Nut; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers