TE Connectivity Circular Connector, Receptacle, 61 Position, 24-61, Flange; Military Specification Deutsch - Te Connectivity MS3472W24-61BW

Description
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 61 Position, 24-61, Flange; Military Specification Deutsch - Te Connectivity - 90T7858 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 61 Position, 24-61, Flange; Military Specification Deutsch - Te Connectivity
90T7858
Circular Connector, Receptacle, 61 Position, 24-61, Flange; Military Specification Deutsch - Te Connectivity 90T7858
CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 61 POSITION, 24-61, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7858
Product Name Circular Connector, Receptacle, 61 Position, 24-61, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers
BrightConnX™ Rugged MRD - MRDAH06L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
3 suppliers