TE Connectivity Circular, Receptacle, Size 22, 55Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS3472W22-55SW-LC

Description
CIRCULAR, RECEPTACLE, SIZE 22, 55POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 22, 55POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 22, 55Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 87T2761 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 22, 55Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
87T2761
Circular, Receptacle, Size 22, 55Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 87T2761
CIRCULAR, RECEPTACLE, SIZE 22, 55POS, SOCKET (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 22, 55POS, SOCKET (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Arrangement:22-55 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T2761
Product Name Circular, Receptacle, Size 22, 55Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers
Power Entry Module W/line Filter, 10A/qc; Connector Type Schurter - 95AC5475 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details