TE Connectivity Circular Connector, Receptacle, 41 Position, 22-41, Flange; Military Specification Deutsch - Te Connectivity MS3472W22-41AW

Description
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 41 Position, 22-41, Flange; Military Specification Deutsch - Te Connectivity - 87T2715 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 41 Position, 22-41, Flange; Military Specification Deutsch - Te Connectivity
87T2715
Circular Connector, Receptacle, 41 Position, 22-41, Flange; Military Specification Deutsch - Te Connectivity 87T2715
CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 41 POSITION, 22-41, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T2715
Product Name Circular Connector, Receptacle, 41 Position, 22-41, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers