TE Connectivity Circular Connector, Receptacle, 30 Position, 18-30, Flange; Military Specification Deutsch - Te Connectivity MS3472W18-30AY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 30 Position, 18-30, Flange; Military Specification Deutsch - Te Connectivity - 90T7735 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 30 Position, 18-30, Flange; Military Specification Deutsch - Te Connectivity
90T7735
Circular Connector, Receptacle, 30 Position, 18-30, Flange; Military Specification Deutsch - Te Connectivity 90T7735
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, 18-30, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7735
Product Name Circular Connector, Receptacle, 30 Position, 18-30, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Quadsplitter & In-Line Quadsplitter -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
PCI Express - 10025026-10002PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers