TE Connectivity Circular, Receptacle, Size 16, 8Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS3472W16-8PZ-LC

Description
CIRCULAR, RECEPTACLE, SIZE 16, 8POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 16, 8POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 16, 8Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 81T8347 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 16, 8Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
81T8347
Circular, Receptacle, Size 16, 8Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 81T8347
CIRCULAR, RECEPTACLE, SIZE 16, 8POS, PIN (L/C); Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 16, 8POS, PIN (L/C); Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8347
Product Name Circular, Receptacle, Size 16, 8Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products