TE Connectivity Circular Connector, Receptacle, 23 Position, 16-23, Flange; Military Specification Deutsch - Te Connectivity MS3472W16-23BX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23 Position, 16-23, Flange; Military Specification Deutsch - Te Connectivity - 81T8302 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23 Position, 16-23, Flange; Military Specification Deutsch - Te Connectivity
81T8302
Circular Connector, Receptacle, 23 Position, 16-23, Flange; Military Specification Deutsch - Te Connectivity 81T8302
CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23 POSITION, 16-23, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8302
Product Name Circular Connector, Receptacle, 23 Position, 16-23, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details