TE Connectivity Circular Connector, Receptacle, 31 Position, 24-31, Flange; Military Specification Deutsch - Te Connectivity MS3472L24-31AY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 31 Position, 24-31, Flange; Military Specification Deutsch - Te Connectivity - 96T4206 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 31 Position, 24-31, Flange; Military Specification Deutsch - Te Connectivity
96T4206
Circular Connector, Receptacle, 31 Position, 24-31, Flange; Military Specification Deutsch - Te Connectivity 96T4206
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96T4206
Product Name Circular Connector, Receptacle, 31 Position, 24-31, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 5e) - 110506(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details