TE Connectivity Circular Connector, Receptacle, 55 Position, 22-55, Flange; Military Specification Deutsch - Te Connectivity MS3472L22-55A

Description
AFD 55C 55#20 PIN RECP LC
Request a Quote
Description
AFD 55C 55#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3472L22-55A - PEI-Genesis
Philadelphia, PA, United States
AFD 55C 55#20 PIN RECP LC

AFD 55C 55#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 55 Position, 22-55, Flange; Military Specification Deutsch - Te Connectivity - 87T2558 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 55 Position, 22-55, Flange; Military Specification Deutsch - Te Connectivity
87T2558
Circular Connector, Receptacle, 55 Position, 22-55, Flange; Military Specification Deutsch - Te Connectivity 87T2558
CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 55 POSITION, 22-55, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3472L22-55A 87T2558
Product Name Circular Connector, Receptacle, 55 Position, 22-55, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-874-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details