TE Connectivity Circular Connector, Receptacle, 26 Position, 16-26, Flange; Military Specification Deutsch - Te Connectivity MS3472L16-26PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 26 Position, 16-26, Flange; Military Specification Deutsch - Te Connectivity - 81T8075 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 26 Position, 16-26, Flange; Military Specification Deutsch - Te Connectivity
81T8075
Circular Connector, Receptacle, 26 Position, 16-26, Flange; Military Specification Deutsch - Te Connectivity 81T8075
CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, FLANGE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 26 POSITION, 16-26, FLANGE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T8075
Product Name Circular Connector, Receptacle, 26 Position, 16-26, Flange; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Black Zinc Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details