TE Connectivity Circular Connector, Receptacle, 39 Position, 20-39, In Line; Military Specification Deutsch - Te Connectivity MS3471W20-39AX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 39 Position, 20-39, In Line; Military Specification Deutsch - Te Connectivity - 81T7909 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 39 Position, 20-39, In Line; Military Specification Deutsch - Te Connectivity
81T7909
Circular Connector, Receptacle, 39 Position, 20-39, In Line; Military Specification Deutsch - Te Connectivity 81T7909
CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 39 POSITION, 20-39, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T7909
Product Name Circular Connector, Receptacle, 39 Position, 20-39, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - Q200B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details