TE Connectivity Circular Connector, Receptacle, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity MS3471W20-16AY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity - 81T7880 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity
81T7880
Circular Connector, Receptacle, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity 81T7880
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, 20-16, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Coupling Style:Bayonet; Insert Rotation:YRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81T7880
Product Name Circular Connector, Receptacle, 16 Position, 20-16, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers