TE Connectivity Circular Connector, Receptacle, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity MS3471W18-11S

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity - 90T7335 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity
90T7335
Circular Connector, Receptacle, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity 90T7335
CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11 POSITION, 18-11, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7335
Product Name Circular Connector, Receptacle, 11 Position, 18-11, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products