TE Connectivity Circular Connector, Receptacle, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity MS3471W14-5P

Description
AFD 5C 5#16 PIN RECP
Request a Quote
Description
AFD 5C 5#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471W14-5P - PEI-Genesis
Philadelphia, PA, United States
AFD 5C 5#16 PIN RECP

AFD 5C 5#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity - 81T7809 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity
81T7809
Circular Connector, Receptacle, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity 81T7809
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, 14-5, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471W14-5P 81T7809
Product Name Circular Connector, Receptacle, 5 Position, 14-5, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2002-2609-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers