TE Connectivity
Afd 19C 19#20 Pin Recp Deutsch - Te Connectivity
MS3471W14-19P
Description
AFD 19C 19#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
AFD 19C 19#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Afd 19C 19#20 Pin Recp Deutsch - Te Connectivity
81T7779
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch MS3471W14-19P |
81T7779 |
|
Product Name
|
|
Afd 19C 19#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details