TE Connectivity Circular Connector, Receptacle, 10 Position, 12-10, In Line; Military Specification Deutsch - Te Connectivity MS3471W12-10AW

Description
AFD 10C 10#20 PIN RECP LC
Request a Quote
Description
AFD 10C 10#20 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471W12-10AW - PEI-Genesis
Philadelphia, PA, United States
AFD 10C 10#20 PIN RECP LC

AFD 10C 10#20 PIN RECP LC

Buy Now
Circular Connector, Receptacle, 10 Position, 12-10, In Line; Military Specification Deutsch - Te Connectivity - 87T2249 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, 12-10, In Line; Military Specification Deutsch - Te Connectivity
87T2249
Circular Connector, Receptacle, 10 Position, 12-10, In Line; Military Specification Deutsch - Te Connectivity 87T2249
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, 12-10, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Coupling Style:Bayonet; Insert Rotation:WRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471W12-10AW 87T2249
Product Name Circular Connector, Receptacle, 10 Position, 12-10, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-2951-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details