TE Connectivity Circular Connector, Receptacle, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity MS3471L24-31SX-LC

Description
AFD 31C 31#16 SKT RECP LC
Request a Quote
Description
AFD 31C 31#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS3471L24-31SX-LC - PEI-Genesis
Philadelphia, PA, United States
AFD 31C 31#16 SKT RECP LC

AFD 31C 31#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity - 90T7281 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity
90T7281
Circular Connector, Receptacle, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity 90T7281
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:XRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS3471L24-31SX-LC 90T7281
Product Name Circular Connector, Receptacle, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details