TE Connectivity Circular Connector, Receptacle, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity MS3471L24-31P-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity - 90T7269 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity
90T7269
Circular Connector, Receptacle, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity 90T7269
CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, IN LINE; Military Specification:MIL-DT L-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 31 POSITION, 24-31, IN LINE; Military Specification:MIL-DTL-26482 Series II; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90T7269
Product Name Circular Connector, Receptacle, 31 Position, 24-31, In Line; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECG.1B.316.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers